Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214097801E3

Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL214097801E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097801E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214097801E3CT-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097801E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097801E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL214097801E3DKR-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097801E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097801E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL214097801E3TR-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
CAPACITOR;AL ELECTROLYTIC;CAP 47 UF;TOL20%;VOL-RTG 63 VDC;SMT;1010;HIGH TEMP - 70123022 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 47 UF;TOL20%;VOL-RTG 63 VDC;SMT;1010;HIGH TEMP
70123022
CAPACITOR;AL ELECTROLYTIC;CAP 47 UF;TOL20%;VOL-RTG 63 VDC;SMT;1010;HIGH TEMP 70123022
Features Polarized Aluminum Electrolytic Capacitors Non-Solid Electrolyte, Self Healing High Temperature: 3000 h at 125°C Specifications Capacitance Range: 10 μF to 1000 μF Voltage Rating: 6.3 WVDC to 63 WVDC Ripple Currents Up to 900 mA at 100 kHz/125°C ESR Down to 90 mω at 100 kHz

Features

  • Polarized Aluminum Electrolytic Capacitors
  • Non-Solid Electrolyte, Self Healing
  • High Temperature: 3000 h at 125°C Specifications
  • Capacitance Range: 10 μF to 1000 μF
  • Voltage Rating: 6.3 WVDC to 63 WVDC
  • Ripple Currents Up to 900 mA at 100 kHz/125°C
  • ESR Down to 90 mΩ at 100 kHz
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214097801E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214097801E3
Capacitors - Aluminum Electrolytic Capacitors MAL214097801E3
CAP ALUM 47UF 20% 63V SMD

CAP ALUM 47UF 20% 63V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 47 F, 63 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay - 85R5502 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 47 F, 63 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay
85R5502
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 47 F, 63 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay 85R5502
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 47 F, 63 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 47 F, 63 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL214097801E3CT-ND 56-MAL214097801E3DKR-ND 70123022 MAL214097801E3 85R5502
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAPACITOR;AL ELECTROLYTIC;CAP 47 UF;TOL20%;VOL-RTG 63 VDC;SMT;1010;HIGH TEMP Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 47 F, 63 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive General Purpose Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details