Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214097112E3

Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214097112E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214097112E3-ND
Aluminum Electrolytic Capacitors MAL214097112E3-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 330 F, 50 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay - 85R5485 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 330 F, 50 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay
85R5485
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 330 F, 50 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay 85R5485
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 330 F, 50 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 330 F, 50 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214097112E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214097112E3
Capacitors - Aluminum Electrolytic Capacitors MAL214097112E3
CAP ALUM 330UF 20% 50V SMD

CAP ALUM 330UF 20% 50V SMD

Supplier's Site
Capacitor - 39129847 - Radwell International
Willingboro, NJ, United States
Capacitor
39129847
Capacitor 39129847
(PRICE/TC) SMD ALUMINIUM ELECTROLYTIC CAPACITOR, 140 CLH SERIES, 330 F, 50 V, RADIAL CAN - SMD, 12.5 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) SMD ALUMINIUM ELECTROLYTIC CAPACITOR, 140 CLH SERIES, 330 F, 50 V, RADIAL CAN - SMD, 12.5 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL214097112E3-ND 85R5485 MAL214097112E3 39129847
Product Name Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 330 F, 50 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C362U075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3600 microF
View Details
4 suppliers