Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214097111E3

Description
CAP ALUM 220UF 20% 50V SMD
Request a Quote Datasheet
Description
CAP ALUM 220UF 20% 50V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL214097111E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097111E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214097111E3CT-ND
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097111E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097111E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL214097111E3TR-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 220uF 50V Capacitor
58-MAL214097111E3
Automotive SMD 220uF 50V Capacitor 58-MAL214097111E3
Cap Aluminum Lytic 220uF 50V 20% (12.5 X 13mm) SMD 750mA 3000h 125°C Automotive T/R Product overview: MAL214097111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 50V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097111E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 50V 20% (12.5 X 13mm) SMD 750mA 3000h 125°C Automotive T/R Product overview: MAL214097111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 50V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097111E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360383-MAL214097111E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360383-MAL214097111E3
Capacitors - Aluminum Electrolytic Capacitors 1360383-MAL214097111E3
Win Source Part Number: 1360383-MAL214097111 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: 140 CRH Package: Bulk Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 3000 Hrs @ 125°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 450 mA @ 100 Hz Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.551" (14.00mm) Surface Mount Land Size: 0.508" L x 0.508" W (12.90mm x 12.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 230 mOhms

Win Source Part Number: 1360383-MAL214097111E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 140 CRH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 3000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 450 mA @ 100 Hz
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.551" (14.00mm)
Surface Mount Land Size: 0.508" L x 0.508" W (12.90mm x 12.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 230 mOhms

Buy Now Datasheet
CAPACITOR;AL ELECTROLYTIC;CAP 220 UF;TOL 20%;VOL-RTG 50 VDC;SMT;1213;HIGH TEMP - 70123017 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 220 UF;TOL 20%;VOL-RTG 50 VDC;SMT;1213;HIGH TEMP
70123017
CAPACITOR;AL ELECTROLYTIC;CAP 220 UF;TOL 20%;VOL-RTG 50 VDC;SMT;1213;HIGH TEMP 70123017
Features Polarized Aluminum Electrolytic Capacitors Non-Solid Electrolyte, Self Healing High Temperature: 3000 h at 125°C Specifications Capacitance Range: 10 μF to 1000 μF Voltage Rating: 6.3 WVDC to 63 WVDC Ripple Currents Up to 900 mA at 100 kHz/125°C ESR Down to 90 mω at 100 kHz

Features

  • Polarized Aluminum Electrolytic Capacitors
  • Non-Solid Electrolyte, Self Healing
  • High Temperature: 3000 h at 125°C Specifications
  • Capacitance Range: 10 μF to 1000 μF
  • Voltage Rating: 6.3 WVDC to 63 WVDC
  • Ripple Currents Up to 900 mA at 100 kHz/125°C
  • ESR Down to 90 mΩ at 100 kHz
Supplier's Site
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 220 F, 50 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay - 85R5484 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 220 F, 50 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay
85R5484
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 220 F, 50 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay 85R5484
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 220 F, 50 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 220 F, 50 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL214097111E3CT-ND 58-MAL214097111E3 1360383-MAL214097111E3 70123017 85R5484
Product Name Aluminum Electrolytic Capacitors Automotive SMD 220uF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors CAPACITOR;AL ELECTROLYTIC;CAP 220 UF;TOL 20%;VOL-RTG 50 VDC;SMT;1213;HIGH TEMP Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 220 F, 50 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive General Purpose
Features Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details