Vishay Precision Group Aluminum Electrolytic Capacitors MAL214097013E3

Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL214097013E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097013E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL214097013E3TR-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097013E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097013E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214097013E3CT-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097013E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097013E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL214097013E3DKR-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitor - 39129827 - Radwell International
Willingboro, NJ, United States
Capacitor
39129827
Capacitor 39129827
CAP, 470UF, 35V, ALU ELEC, SMD, 12.5MM X 12.5MM, AE CAPACITOR CASE: RADIAL CAN - SMD; CAPACITANCE:470F; VOLTAGE RATING:35V; ESR: -; PRODUCT RANGE:140 CRH SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 125C; P; RIPPLE CURRENT AC:900MA; MSL: -ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

CAP, 470UF, 35V, ALU ELEC, SMD, 12.5MM X 12.5MM, AE CAPACITOR CASE: RADIAL CAN - SMD; CAPACITANCE:470F; VOLTAGE RATING:35V; ESR: -; PRODUCT RANGE:140 CRH SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 125C; P; RIPPLE CURRENT AC:900MA; MSL: -ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Vishay - 83AC7023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Vishay
83AC7023
Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Vishay 83AC7023
CAP, 470UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:140 CRH Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 470UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:140 CRH Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 470 F, 35 V, Radial Can Smd, 12.5 Mm Vishay - 15N6337 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 470 F, 35 V, Radial Can Smd, 12.5 Mm Vishay
15N6337
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 470 F, 35 V, Radial Can Smd, 12.5 Mm Vishay 15N6337
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 470 F, 35 V, Radial Can - SMD, 12.5 mm

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 470 F, 35 V, Radial Can - SMD, 12.5 mm

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 470 F, 35 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay - 85R5480 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 470 F, 35 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay
85R5480
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 470 F, 35 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay 85R5480
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 470 F, 35 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 470 F, 35 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214097013E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214097013E3
Capacitors - Aluminum Electrolytic Capacitors MAL214097013E3
CAP ALUM 470UF 20% 35V SMD

CAP ALUM 470UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL214097013E3TR-ND 56-MAL214097013E3DKR-ND 39129827 83AC7023 15N6337 85R5480 MAL214097013E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Vishay Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 470 F, 35 V, Radial Can Smd, 12.5 Mm Vishay Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 470 F, 35 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor SolderRoHS Compliant: Yes Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details