Vishay Intertechnology, Inc. Aluminum Capacitors - MAL214097001E3 MAL214097001E3

Description
Manufacturer: Vishay Win Source Part Number: 880956-MAL214097001E 3 Series: 140 CRH Operating Temperature Range: -55°C ~ 125°C Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1500 Hrs @ 125°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: MAL214097001E3-ND, 56-MAL214097001E3CT, 56-MAL214097001E3TR, 56-MAL214097001E3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 880956-MAL214097001E 3 Series: 140 CRH Operating Temperature Range: -55°C ~ 125°C Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1500 Hrs @ 125°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: MAL214097001E3-ND, 56-MAL214097001E3CT, 56-MAL214097001E3TR, 56-MAL214097001E3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL214097001E3 - 880956-MAL214097001E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL214097001E3
880956-MAL214097001E3
Aluminum Capacitors - MAL214097001E3 880956-MAL214097001E3
Manufacturer: Vishay Win Source Part Number: 880956-MAL214097001E 3 Series: 140 CRH Operating Temperature Range: -55°C ~ 125°C Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1500 Hrs @ 125°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: MAL214097001E3-ND, 56-MAL214097001E3CT, 56-MAL214097001E3TR, 56-MAL214097001E3DKR

Manufacturer: Vishay
Win Source Part Number: 880956-MAL214097001E3
Series: 140 CRH
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1500 Hrs @ 125°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: MAL214097001E3-ND, 56-MAL214097001E3CT, 56-MAL214097001E3TR, 56-MAL214097001E3DKR

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097001E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097001E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL214097001E3DKR-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097001E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097001E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214097001E3CT-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097001E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097001E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL214097001E3TR-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 100uF 35V Capacitor
58-MAL214097001E3
Automotive SMD 100uF 35V Capacitor 58-MAL214097001E3
Cap Aluminum Lytic 100uF 35V 20% (10 X 10mm) SMD 255mA 1500h 125°C Automotive T/R Product overview: MAL214097001E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 35V, 255mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097001E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 35V 20% (10 X 10mm) SMD 255mA 1500h 125°C Automotive T/R Product overview: MAL214097001E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 35V, 255mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097001E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214097001E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214097001E3
Capacitors - Aluminum Electrolytic Capacitors MAL214097001E3
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 100 F, 35 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay - 85R5475 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 100 F, 35 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay
85R5475
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 100 F, 35 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay 85R5475
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 100 F, 35 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 100 F, 35 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 880956-MAL214097001E3 56-MAL214097001E3DKR-ND 56-MAL214097001E3CT-ND 58-MAL214097001E3 MAL214097001E3 85R5475
Product Name Aluminum Capacitors - MAL214097001E3 Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive SMD 100uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 100 F, 35 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers