Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214091475E3

Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214091475E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214091475E3-ND
Aluminum Electrolytic Capacitors MAL214091475E3-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL214091475E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214091475E3
Aluminum Electrolytic Capacitors MAL214091475E3
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214091475E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214091475E3
Capacitors - Aluminum Electrolytic Capacitors MAL214091475E3
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214091475E3-ND MAL214091475E3 MAL214091475E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details