Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214066471E3

Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214066471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214066471E3-ND
Aluminum Electrolytic Capacitors MAL214066471E3-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214066471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214066471E3
Capacitors - Aluminum Electrolytic Capacitors MAL214066471E3
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Capacitor Alum Elec, 470Uf, 25V; Capacitance Vishay - 18C4673 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 470Uf, 25V; Capacitance Vishay
18C4673
Capacitor Alum Elec, 470Uf, 25V; Capacitance Vishay 18C4673
CAPACITOR ALUM ELEC, 470UF, 25V; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 470UF, 25V; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214066471E3-ND MAL214066471E3 18C4673
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 470Uf, 25V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details