Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214034471E3

Description
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214034471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214034471E3-ND
Aluminum Electrolytic Capacitors MAL214034471E3-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
470 10V 10X16Mm 125 3000H Vishay - 97C3780 - Newark, An Avnet Company
Chicago, IL, United States
470 10V 10X16Mm 125 3000H Vishay
97C3780
470 10V 10X16Mm 125 3000H Vishay 97C3780
470 10V 10x16mm 125 3000h

470 10V 10x16mm 125 3000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214034471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214034471E3
Capacitors - Aluminum Electrolytic Capacitors MAL214034471E3
CAP ALUM 470UF 20% 10V RADIAL

CAP ALUM 470UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214034471E3-ND 97C3780 MAL214034471E3
Product Name Aluminum Electrolytic Capacitors 470 10V 10X16Mm 125 3000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details