Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213969228E3

Description
2.2µF 100V Aluminum Electrolytic Capacitors Nonstandard SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 100V Aluminum Electrolytic Capacitors Nonstandard SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213969228E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213969228E3-ND
Aluminum Electrolytic Capacitors MAL213969228E3-ND
2.2µF 100V Aluminum Electrolytic Capacitors Nonstandard SMD 2000 Hrs @ 105°C

2.2µF 100V Aluminum Electrolytic Capacitors Nonstandard SMD 2000 Hrs @ 105°C

Buy Now Datasheet
2,2 100V 14,3X6,2X6,9Mm 105 2000H Vishay - 97C3764 - Newark, An Avnet Company
Chicago, IL, United States
2,2 100V 14,3X6,2X6,9Mm 105 2000H Vishay
97C3764
2,2 100V 14,3X6,2X6,9Mm 105 2000H Vishay 97C3764
2,2 100V 14,3x6,2x6,9mm 105 2000h

2,2 100V 14,3x6,2x6,9mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213969228E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213969228E3
Capacitors - Aluminum Electrolytic Capacitors MAL213969228E3
CAP ALUM 2.2UF 20% 100V SMD

CAP ALUM 2.2UF 20% 100V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213969228E3-ND 97C3764 MAL213969228E3
Product Name Aluminum Electrolytic Capacitors 2,2 100V 14,3X6,2X6,9Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details