Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213968109E3

Description
10µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 13Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 13Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC1186TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC1186TR-ND
Aluminum Electrolytic Capacitors BC1186TR-ND
10µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 13Ohm 2000 Hrs @ 105°C

10µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 13Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213968109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213968109E3
Capacitors - Aluminum Electrolytic Capacitors MAL213968109E3
CAP ALUM 10UF 20% 63V SMD

CAP ALUM 10UF 20% 63V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number BC1186TR-ND MAL213968109E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 380LX121M500J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details