Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213849221E3

Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 540mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 540mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213849221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213849221E3-ND
Aluminum Electrolytic Capacitors MAL213849221E3-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 540mOhm @ 100kHz 10000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 540mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
220 100V 15X30Mm 105 10000H Vishay - 97C3750 - Newark, An Avnet Company
Chicago, IL, United States
220 100V 15X30Mm 105 10000H Vishay
97C3750
220 100V 15X30Mm 105 10000H Vishay 97C3750
220 100V 15x30mm 105 10000h

220 100V 15x30mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213849221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213849221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213849221E3
CAP ALUM 220UF 20% 100V SNAP

CAP ALUM 220UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213849221E3-ND 97C3750 MAL213849221E3
Product Name Aluminum Electrolytic Capacitors 220 100V 15X30Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Aluminium Capacitors - 1730263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers