Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213849151E3

Description
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 780mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 780mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213849151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213849151E3-ND
Aluminum Electrolytic Capacitors MAL213849151E3-ND
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 780mOhm @ 100kHz 10000 Hrs @ 105°C

150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 780mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
150 100V 15X30Mm 105 10000H Vishay - 97C3749 - Newark, An Avnet Company
Chicago, IL, United States
150 100V 15X30Mm 105 10000H Vishay
97C3749
150 100V 15X30Mm 105 10000H Vishay 97C3749
150 100V 15x30mm 105 10000h

150 100V 15x30mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213849151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213849151E3
Capacitors - Aluminum Electrolytic Capacitors MAL213849151E3
CAP ALUM 150UF 20% 100V SNAP

CAP ALUM 150UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213849151E3-ND 97C3749 MAL213849151E3
Product Name Aluminum Electrolytic Capacitors 150 100V 15X30Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details