Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213847332E3

Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 79mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 79mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213847332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213847332E3-ND
Aluminum Electrolytic Capacitors MAL213847332E3-ND
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 79mOhm @ 100kHz 10000 Hrs @ 105°C

3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 79mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213847332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213847332E3
Capacitors - Aluminum Electrolytic Capacitors MAL213847332E3
CAP ALUM 3300UF 20% 40V SNAP

CAP ALUM 3300UF 20% 40V SNAP

Supplier's Site
3300 40V 21X38Mm 105 10000H Vishay - 97C3744 - Newark, An Avnet Company
Chicago, IL, United States
3300 40V 21X38Mm 105 10000H Vishay
97C3744
3300 40V 21X38Mm 105 10000H Vishay 97C3744
3300 40V 21x38mm 105 10000h

3300 40V 21x38mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213847332E3-ND MAL213847332E3 97C3744
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 3300 40V 21X38Mm 105 10000H Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details