Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213846222E3

Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 130mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 130mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL213846222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213846222E3-ND
Aluminum Electrolytic Capacitors 56-MAL213846222E3-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 130mOhm @ 100kHz 10000 Hrs @ 105°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 130mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
2200 25V 18X30Mm 105 10000H Vishay - 97C3737 - Newark, An Avnet Company
Chicago, IL, United States
2200 25V 18X30Mm 105 10000H Vishay
97C3737
2200 25V 18X30Mm 105 10000H Vishay 97C3737
2200 25V 18x30mm 105 10000h

2200 25V 18x30mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213846222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213846222E3
Capacitors - Aluminum Electrolytic Capacitors MAL213846222E3
CAP ALUM 2200UF 20% 25V SNAP

CAP ALUM 2200UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL213846222E3-ND 97C3737 MAL213846222E3
Product Name Aluminum Electrolytic Capacitors 2200 25V 18X30Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details