Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213845682E3

Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 72mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 72mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213845682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213845682E3-ND
Aluminum Electrolytic Capacitors MAL213845682E3-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 72mOhm @ 100kHz 10000 Hrs @ 105°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 72mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
6800 16V 18X38Mm 105 10000H Vishay - 97C3735 - Newark, An Avnet Company
Chicago, IL, United States
6800 16V 18X38Mm 105 10000H Vishay
97C3735
6800 16V 18X38Mm 105 10000H Vishay 97C3735
6800 16V 18x38mm 105 10000h

6800 16V 18x38mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213845682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213845682E3
Capacitors - Aluminum Electrolytic Capacitors MAL213845682E3
CAP ALUM 6800UF 20% 16V SNAP

CAP ALUM 6800UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213845682E3-ND 97C3735 MAL213845682E3
Product Name Aluminum Electrolytic Capacitors 6800 16V 18X38Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details