Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213845472E3

Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 100mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 100mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213845472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213845472E3-ND
Aluminum Electrolytic Capacitors MAL213845472E3-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 100mOhm @ 100kHz 10000 Hrs @ 105°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 100mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213845472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213845472E3
Capacitors - Aluminum Electrolytic Capacitors MAL213845472E3
CAP ALUM 4700UF 20% 16V SNAP

CAP ALUM 4700UF 20% 16V SNAP

Supplier's Site
4700 16V 18X30Mm 105 10000H Vishay - 97C3734 - Newark, An Avnet Company
Chicago, IL, United States
4700 16V 18X30Mm 105 10000H Vishay
97C3734
4700 16V 18X30Mm 105 10000H Vishay 97C3734
4700 16V 18x30mm 105 10000h

4700 16V 18x30mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213845472E3-ND MAL213845472E3 97C3734
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 4700 16V 18X30Mm 105 10000H Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733452 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details