Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213844103E3

Description
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 70mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 70mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213844103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213844103E3-ND
Aluminum Electrolytic Capacitors MAL213844103E3-ND
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 70mOhm @ 100kHz 10000 Hrs @ 105°C

10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 70mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
10000 10V 18X38Mm 105 10000H Vishay - 97C3726 - Newark, An Avnet Company
Chicago, IL, United States
10000 10V 18X38Mm 105 10000H Vishay
97C3726
10000 10V 18X38Mm 105 10000H Vishay 97C3726
10000 10V 18x38mm 105 10000h

10000 10V 18x38mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213844103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213844103E3
Capacitors - Aluminum Electrolytic Capacitors MAL213844103E3
CAP ALUM 10000UF 20% 10V SNAP

CAP ALUM 10000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213844103E3-ND 97C3726 MAL213844103E3
Product Name Aluminum Electrolytic Capacitors 10000 10V 18X38Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details