The Aluminum Electrolytic Capacitor 22µF, 100V, 20%, Axial from Vishay features a polarized aluminum electrolytic design with a non-solid electrolyte. It has axial leads and comes in a cylindrical aluminum case, insulated with a blue sleeve. The capacitor is rated for a capacitance of 22µF with a tolerance of ±20% and a maximum voltage of 100V. It is suitable for applications in industrial, automotive, and telecommunications sectors, particularly for smoothing, filtering, and buffering in switch-mode power supplies (SMPS). The capacitor has a long useful life, rated for 2000 hours at 105°C, and exhibits high ripple current capability. It is compliant with RoHS standards and is designed for low mounting height boards, making it suitable for portable and mobile equipment.
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 2000 Hrs @ 105°C
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 22uF 100V 20% (8 X 18mm) Axial 5.1 Ohm 100mA 2000h 105°C Automotive Ammo Product overview: MAL213839229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 100V, 5.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 100V, 5.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213839229E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
CAP ALUM 22UF 20% 100V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4255PHTB-ND | 58-MAL213839229E3 | 95C1376 | MAL213839229E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 22uF 100V 5.1 Ohm Capacitor | Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |