Vishay MAL213839228E3 Capacitor
Aluminium Capacitor Axial 2.2uF 100V 20%
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 65Ohm @ 100Hz 2000 Hrs @ 105°C
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 65Ohm @ 100Hz 2000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 100V, 20%, AXIAL; CAPACITANCE:2.2¦F; VOLTAGE RATING:100V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:6.3MM; LEAD SPACING:-; ESR:65OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 2.2UF, 100V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
CAP ALUM 2.2UF 20% 100V AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803534 | 2803535 | 4252PHCT-ND | 55522550 | 69AH0837 | MAL213839228E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Cap, 2.2Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |