Win Source Part Number: 1035825-MAL213838479
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 138 AML
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Automotive
Standard Package: 500
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Impedance: 1.7 Ohms
ESR (Equivalent Series Resistance): 2.4Ohm @ 100Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.315" Dia x 0.709" L (8.00mm x 18.00mm)
Alternative Parts (Cross-Reference): TVX1J470MAD; TVX1H470MAD1LS; TVX1H470MAD1LV2222-1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4242PHCT,4242PHTB,42
Ripple Current @ Low Frequency: 150 mA @ 100 Hz
Ripple Current @ High Frequency: 210 mA @ 10 kHz
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 2000 Hrs @ 105°C
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 2000 Hrs @ 105°C
47uF 63V Aluminum Electrolytic Capacitor, Axial, 2.4R ESR Product overview: MAL213838479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213838479E3 can be used for catalog matching and distributor lookup.
(PRICE/AP) ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, AXIAL; CAPACITANCE:47µF; VOLTAGE RATING:63V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105°C ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 47UF 20% 63V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1035825-MAL213838479E3 | 4242PHTB-ND | 58-MAL213838479E3 | 55522540 | MAL213838479E3 | 97C7979 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 47uF 63V Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial; Capacitance Vishay |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts |