Vishay MAL213838101E3 Capacitor
Aluminium Capacitors Axial 100uF 63V 20%
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 2000 Hrs @ 105°C
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 63V 20% (10 X 25mm) Axial 1.1 Ohm 280mA 2000h 105°C Automotive Ammo Product overview: MAL213838101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 63V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 63V, 1.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213838101E3 can be used for catalog matching and distributor lookup.
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 100 UF, 63 V, 10 X 25 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 63V AXIAL
CAP, 100UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803528 | 2803529 | 4243PHTB-ND | 58-MAL213838101E3 | 66918502 | MAL213838101E3 | 69AH0835 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Automotive 100uF 63V 1.1 Ohm Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 100Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |