Vishay Intertechnology, Inc. 47uF 40V Capacitor MAL213837479E3

Description
47uF 40V Aluminum Electrolytic Capacitor, Axial, 3.4R ESR Product overview: MAL213837479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213837479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 40V Aluminum Electrolytic Capacitor, Axial, 3.4R ESR Product overview: MAL213837479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213837479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 40V Capacitor
58-MAL213837479E3
47uF 40V Capacitor 58-MAL213837479E3
47uF 40V Aluminum Electrolytic Capacitor, Axial, 3.4R ESR Product overview: MAL213837479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213837479E3 can be used for catalog matching and distributor lookup.

47uF 40V Aluminum Electrolytic Capacitor, Axial, 3.4R ESR Product overview: MAL213837479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213837479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4226PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4226PHCT-ND
Aluminum Electrolytic Capacitors 4226PHCT-ND
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 2000 Hrs @ 105°C

47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4226PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4226PHTB-ND
Aluminum Electrolytic Capacitors 4226PHTB-ND
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 2000 Hrs @ 105°C

47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2803527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803527
Aluminium Capacitors 2803527
Aluminium Capacitors Axial 47uF 40V 20%

Aluminium Capacitors Axial 47uF 40V 20%

Supplier's Site
Aluminium Capacitors - 2803526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803526
Aluminium Capacitors 2803526
Vishay MAL213837479E3 Capacitor

Vishay MAL213837479E3 Capacitor

Supplier's Site
CAP ALUM 47UF 20% 40V AXIAL - 886-MAL213837479E3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 47UF 20% 40V AXIAL
886-MAL213837479E3
CAP ALUM 47UF 20% 40V AXIAL 886-MAL213837479E3
CAP ALUM 47UF 20% 40V AXIAL

CAP ALUM 47UF 20% 40V AXIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213837479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213837479E3
Capacitors - Aluminum Electrolytic Capacitors MAL213837479E3
CAP ALUM 47UF 20% 40V AXIAL

CAP ALUM 47UF 20% 40V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial; Capacitance Vishay - 14M6721 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial; Capacitance Vishay
14M6721
Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial; Capacitance Vishay 14M6721
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213837479E3 4226PHCT-ND 2803527 2803526 886-MAL213837479E3 MAL213837479E3 14M6721
Product Name 47uF 40V Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors CAP ALUM 47UF 20% 40V AXIAL Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details