CAP ALUM 33UF 20% 40V AXIAL Product overview: MAL213837339E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213837339E3 can be used for catalog matching and distributor lookup.
33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.3Ohm @ 100Hz 2000 Hrs @ 105°C
CAP ALUM 33UF 20% 40V AXIAL TH
CAPACITOR, AXIAL, ELECTROLYTIC, 33UF, 40V, 105C, 7.62X12.7 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 33UF 20% 40V AXIAL
CAP ALUM 33UF 20% 40V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:33µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL213837339E3 | 56-MAL213837339E3TB-ND | 66918498 | MAL213837339E3 | MAL213837339E3 | 95C1367 |
| Product Name | 33UF 40V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 33Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |