220µF 40V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100Hz 2000 Hrs @ 105°C
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100Hz 2000 Hrs @ 105°C
Vishay MAL213837221E3 Capacitor
Aluminium Capacitor Axial 220uF 40V 20%
220uF 40V 20% Axial Al Electrolytic Cap, 720mR ESR, 350mA Ripple Product overview: MAL213837221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 40V, 350mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 40V, 350mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213837221E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 40V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:220µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
CAP ALUM 220UF 20% 40V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4228PHTB-ND | 2803524 | 2803525 | 58-MAL213837221E3 | 95C1366 | MAL213837221E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 220uF 40V 350mA Capacitor | Aluminum Electrolytic Capacitor 220Uf, 40V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |