470µF 25V Aluminum Electrolytic Capacitors Axial, Can 440mOhm @ 100Hz 2000 Hrs @ 105°C
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 440mOhm @ 100Hz 2000 Hrs @ 105°C
CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 25 V, 470 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MAL213836471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25 V, 470 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25 V, 470 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836471E3 can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 25V AXIAL
CAP ALUM 470UF 20% 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 25V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4217PHTB-ND | 58-MAL213836471E3 | MAL213836471E3 | 886-MAL213836471E3 | 14M6720 |
| Product Name | Aluminum Electrolytic Capacitors | Through-Hole 25 V 470 uF Capacitor | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 470UF 20% 25V AXIAL | Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Axial; Capacitance Vishay |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |