Vishay Precision Group Cap, 22Μf, 25V, 20%, Through Hole; Capacitance Vishay MAL213836229E3.

Description
CAP, 22µF, 25V, 20%, THROUGH HOLE; Capacitance:22µF; Voltage Rating:25V; Product Range:138 AML Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:6.3mm; Lead Spacing:-; Height:12.7mm; Operating RoHS Compliant: Yes
Description
CAP, 22µF, 25V, 20%, THROUGH HOLE; Capacitance:22µF; Voltage Rating:25V; Product Range:138 AML Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:6.3mm; Lead Spacing:-; Height:12.7mm; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 25V, 20%, Through Hole; Capacitance Vishay - 25AK0883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20%, Through Hole; Capacitance Vishay
25AK0883
Cap, 22Μf, 25V, 20%, Through Hole; Capacitance Vishay 25AK0883
CAP, 22µF, 25V, 20%, THROUGH HOLE; Capacitance:22µF; Voltage Rating:25V; Product Range:138 AML Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:6.3mm; Lead Spacing:-; Height:12.7mm; Operating RoHS Compliant: Yes

CAP, 22µF, 25V, 20%, THROUGH HOLE; Capacitance:22µF; Voltage Rating:25V; Product Range:138 AML Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:6.3mm; Lead Spacing:-; Height:12.7mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AK0883
Product Name Cap, 22Μf, 25V, 20%, Through Hole; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers