Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213836229E3

Description
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4212PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4212PHTB-ND
Aluminum Electrolytic Capacitors 4212PHTB-ND
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 2000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4212PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4212PHCT-ND
Aluminum Electrolytic Capacitors 4212PHCT-ND
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 2000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213836229E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213836229E3
Capacitors - Aluminum Electrolytic Capacitors MAL213836229E3
CAP ALUM 22UF 20% 25V AXIAL

CAP ALUM 22UF 20% 25V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 22Uf, 25V, 20%, Axial; Capacitance Vishay - 95C1362 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 25V, 20%, Axial; Capacitance Vishay
95C1362
Aluminum Electrolytic Capacitor 22Uf, 25V, 20%, Axial; Capacitance Vishay 95C1362
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 25V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 25V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALU ELECTROLYTIC;CAP 22UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-RT - 70122982 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 22UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-RT
70122982
CAPACITOR; ALU ELECTROLYTIC;CAP 22UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-RT 70122982
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve (Case φ 6.3 × 12.7 and 7.7 × 12.7 mm Are Moulded with Flame Retardant Plastic Material) Charge and Discharge Proof Long Useful Life: 2000 to 10 000 Hours at 105°C, High Reliability High Ripple Current Capability Miniaturized, High CV-Product Per Unit Volume Lead (Pb)-Free Versions are RoHS Compliant Applications: Industrial, Automotive, EDP and Telecommunication Smoothing, Filtering, Buffering in SMPS; Coupling, Decoupling, Timing Portable and Mobile Equipment (Small Size, Low Mass) Stand-By Applications Low Mounting Height Boards, Vibration and Shock Resistant

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve (Case Φ 6.3 × 12.7 and 7.7 × 12.7 mm Are Moulded with Flame Retardant Plastic Material)
  • Charge and Discharge Proof
  • Long Useful Life: 2000 to 10 000 Hours at 105°C, High Reliability
  • High Ripple Current Capability
  • Miniaturized, High CV-Product Per Unit Volume
  • Lead (Pb)-Free Versions are RoHS Compliant
    Applications:
  • Industrial, Automotive, EDP and Telecommunication
  • Smoothing, Filtering, Buffering in SMPS; Coupling, Decoupling, Timing
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Stand-By Applications
  • Low Mounting Height Boards, Vibration and Shock Resistant
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4212PHTB-ND MAL213836229E3 95C1362 70122982
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22Uf, 25V, 20%, Axial; Capacitance Vishay CAPACITOR; ALU ELECTROLYTIC;CAP 22UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-RT
Applications Automotive Automotive; Automotive General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers