Alu Capacitor Leaded Axial 10uF 25V 20%
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100Hz 2000 Hrs @ 105°C
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 10uF 25V 20% (6.3 X 12.7mm) Axial 14 Ohm 46mA 2000h 105°C Automotive Ammo Product overview: MAL213836109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 25V, 14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 25V, 14 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836109E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 25V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Features:
CAP ALUM 10UF 20% 25V AXIAL
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 328960 | 4211PHTB-ND | 58-MAL213836109E3 | 95C1360 | 70122978 | MAL213836109E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Automotive 10uF 25V 14 Ohm Capacitor | Aluminum Electrolytic Capacitor 10Uf, 25V, 20%, Axial; Capacitance Vishay | CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-RT | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |