Vishay Intertechnology, Inc. Automotive 47uF 16V 5.4 Ohm Capacitor MAL213835479E3

Description
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 12.7mm) Axial 5.4 Ohm 83mA 2000h 105°C Automotive Ammo Product overview: MAL213835479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 16V, 5.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 16V, 5.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213835479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 12.7mm) Axial 5.4 Ohm 83mA 2000h 105°C Automotive Ammo Product overview: MAL213835479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 16V, 5.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 16V, 5.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213835479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 47uF 16V 5.4 Ohm Capacitor
58-MAL213835479E3
Automotive 47uF 16V 5.4 Ohm Capacitor 58-MAL213835479E3
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 12.7mm) Axial 5.4 Ohm 83mA 2000h 105°C Automotive Ammo Product overview: MAL213835479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 16V, 5.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 16V, 5.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213835479E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 16V 20% (6.3 X 12.7mm) Axial 5.4 Ohm 83mA 2000h 105°C Automotive Ammo Product overview: MAL213835479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 16V, 5.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 16V, 5.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213835479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4200PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4200PHTB-ND
Aluminum Electrolytic Capacitors 4200PHTB-ND
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 5.4Ohm @ 100Hz 2000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Axial, Can 5.4Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4200PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4200PHCT-ND
Aluminum Electrolytic Capacitors 4200PHCT-ND
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 5.4Ohm @ 100Hz 2000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Axial, Can 5.4Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 55522484 - Radwell International
Willingboro, NJ, United States
Capacitor
55522484
Capacitor 55522484
(PRICE/AP) ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 16V, 20%, AXIAL; CAPACITANCE:47µF; VOLTAGE RATING:16V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105°C ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/AP) ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 16V, 20%, AXIAL; CAPACITANCE:47µF; VOLTAGE RATING:16V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105°C ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213835479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213835479E3
Capacitors - Aluminum Electrolytic Capacitors MAL213835479E3
CAP ALUM 47UF 20% 16V AXIAL

CAP ALUM 47UF 20% 16V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 47Uf, 16V, 20%, Axial; Capacitance Vishay - 95C1359 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 16V, 20%, Axial; Capacitance Vishay
95C1359
Aluminum Electrolytic Capacitor 47Uf, 16V, 20%, Axial; Capacitance Vishay 95C1359
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 16V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:5.4ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 16V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:5.4ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213835479E3 4200PHTB-ND 55522484 MAL213835479E3 95C1359
Product Name Automotive 47uF 16V 5.4 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 47Uf, 16V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details