Vishay Intertechnology, Inc. Aluminum Capacitors - MAL213835471E3 MAL213835471E3

Description
Manufacturer: Vishay Win Source Part Number: 925129-MAL213835471E 3 Series: 138 AML Operating Temperature Range: -40°C ~ 105°C Features: 470 µF 16 V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100Hz 2000 Hrs @ 105°C Package: Axial, Can Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 4203PHTB-NDR, 4203PHTB, 222213835471, Q793964B, 4203PHCT-NDR, 2222 138 35471, 4203PHCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 925129-MAL213835471E 3 Series: 138 AML Operating Temperature Range: -40°C ~ 105°C Features: 470 µF 16 V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100Hz 2000 Hrs @ 105°C Package: Axial, Can Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 4203PHTB-NDR, 4203PHTB, 222213835471, Q793964B, 4203PHCT-NDR, 2222 138 35471, 4203PHCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL213835471E3 - 925129-MAL213835471E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL213835471E3
925129-MAL213835471E3
Aluminum Capacitors - MAL213835471E3 925129-MAL213835471E3
Manufacturer: Vishay Win Source Part Number: 925129-MAL213835471E 3 Series: 138 AML Operating Temperature Range: -40°C ~ 105°C Features: 470 µF 16 V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100Hz 2000 Hrs @ 105°C Package: Axial, Can Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 4203PHTB-NDR, 4203PHTB, 222213835471, Q793964B, 4203PHCT-NDR, 2222 138 35471, 4203PHCT

Manufacturer: Vishay
Win Source Part Number: 925129-MAL213835471E3
Series: 138 AML
Operating Temperature Range: -40°C ~ 105°C
Features: 470 µF 16 V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100Hz 2000 Hrs @ 105°C
Package: Axial, Can
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 4203PHTB-NDR, 4203PHTB, 222213835471, Q793964B, 4203PHCT-NDR, 2222 138 35471, 4203PHCT

Buy Now Datasheet
Singapore, Singapore
Automotive 470uF 16V 0.54 Ohm Capacitor
58-MAL213835471E3
Automotive 470uF 16V 0.54 Ohm Capacitor 58-MAL213835471E3
Cap Aluminum Lytic 470uF 16V 20% (10 X 18mm) Axial 0.54 Ohm 360mA 2000h 105°C Automotive Ammo Product overview: MAL213835471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 16V, 0.54 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 16V, 0.54 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213835471E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 16V 20% (10 X 18mm) Axial 0.54 Ohm 360mA 2000h 105°C Automotive Ammo Product overview: MAL213835471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 16V, 0.54 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 16V, 0.54 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213835471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2803519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803519
Aluminium Capacitors 2803519
Vishay MAL213835471E3 Capacitor

Vishay MAL213835471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803521
Aluminium Capacitors 2803521
Aluminium Capacitor Axial 470uF 16V 20%

Aluminium Capacitor Axial 470uF 16V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 4203PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4203PHCT-ND
Aluminum Electrolytic Capacitors 4203PHCT-ND
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100Hz 2000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4203PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4203PHTB-ND
Aluminum Electrolytic Capacitors 4203PHTB-ND
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100Hz 2000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213835471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213835471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213835471E3
CAP ALUM 470UF 20% 16V AXIAL

CAP ALUM 470UF 20% 16V AXIAL

Supplier's Site
Capacitor - 55522480 - Radwell International
Willingboro, NJ, United States
Capacitor
55522480
Capacitor 55522480
CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 16V, 105C, 10X18 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 16V, 105C, 10X18 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial; Capacitance Vishay - 95C1358 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial; Capacitance Vishay
95C1358
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial; Capacitance Vishay 95C1358
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7855 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay
27X7855
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay 27X7855
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL, FULL REEL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL, FULL REEL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 925129-MAL213835471E3 58-MAL213835471E3 2803519 2803521 4203PHCT-ND MAL213835471E3 55522480 95C1358
Product Name Aluminum Capacitors - MAL213835471E3 Automotive 470uF 16V 0.54 Ohm Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial; Capacitance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Style Through Hole Through Hole Through Hole; Axial, Can
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers