Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213831229E3

Description
22µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.5Ohm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.5Ohm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4237PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4237PHTB-ND
Aluminum Electrolytic Capacitors 4237PHTB-ND
22µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.5Ohm @ 100Hz 2000 Hrs @ 105°C

22µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.5Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4237PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4237PHCT-ND
Aluminum Electrolytic Capacitors 4237PHCT-ND
22µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.5Ohm @ 100Hz 2000 Hrs @ 105°C

22µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.5Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
22uF 50V Capacitor
58-MAL213831229E3
22uF 50V Capacitor 58-MAL213831229E3
22uF 50V Aluminum Electrolytic Capacitor, Axial, 6.5R ESR Product overview: MAL213831229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213831229E3 can be used for catalog matching and distributor lookup.

22uF 50V Aluminum Electrolytic Capacitor, Axial, 6.5R ESR Product overview: MAL213831229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213831229E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial; Capacitance Vishay - 95C1346 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial; Capacitance Vishay
95C1346
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial; Capacitance Vishay 95C1346
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7850 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial, Full Reel; Capacitance Vishay
27X7850
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial, Full Reel; Capacitance Vishay 27X7850
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, AXIAL, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:6.5ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, AXIAL, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:6.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213831229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213831229E3
Capacitors - Aluminum Electrolytic Capacitors MAL213831229E3
CAP ALUM 22UF 20% 50V AXIAL

CAP ALUM 22UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4237PHTB-ND 58-MAL213831229E3 95C1346 MAL213831229E3
Product Name Aluminum Electrolytic Capacitors 22uF 50V Capacitor Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details