Cap Aluminum Lytic 10uF 100V 20% (6.5 X 18mm) Axial 11 Ohm 67mA 2000h 105°C Automotive T/R Product overview: MAL213829109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 100V, 11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 100V, 11 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213829109E3 can be used for catalog matching and distributor lookup.
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100kHz 2000 Hrs @ 105°C
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 10UF 20% 100V AXIAL
Capacitor,10uF,100VD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL213829109E3 | 56-MAL213829109E3TR-ND | MAL213829109E3 | 97C3717 |
| Product Name | Automotive 10uF 100V 11 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,10Uf,100Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.00E7 microF | 10 microF | 10 microF |