Vishay Intertechnology, Inc. Aluminum Capacitors - MAL213828479E3 MAL213828479E3

Description
Manufacturer: Vishay Win Source Part Number: 912911-MAL213828479E 3 Series: 138 AML Operating Temperature Range: -40°C ~ 105°C Features: 47 µF 63 V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C Package: Axial, Can Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: MAL213828479E3-ND, BC5162, BC5162-ND, BC5162CT, 56-MAL213828479E3TR, BC5162TR-ND, BC5162TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 912911-MAL213828479E 3 Series: 138 AML Operating Temperature Range: -40°C ~ 105°C Features: 47 µF 63 V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C Package: Axial, Can Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: MAL213828479E3-ND, BC5162, BC5162-ND, BC5162CT, 56-MAL213828479E3TR, BC5162TR-ND, BC5162TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL213828479E3 - 912911-MAL213828479E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL213828479E3
912911-MAL213828479E3
Aluminum Capacitors - MAL213828479E3 912911-MAL213828479E3
Manufacturer: Vishay Win Source Part Number: 912911-MAL213828479E 3 Series: 138 AML Operating Temperature Range: -40°C ~ 105°C Features: 47 µF 63 V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C Package: Axial, Can Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: MAL213828479E3-ND, BC5162, BC5162-ND, BC5162CT, 56-MAL213828479E3TR, BC5162TR-ND, BC5162TR

Manufacturer: Vishay
Win Source Part Number: 912911-MAL213828479E3
Series: 138 AML
Operating Temperature Range: -40°C ~ 105°C
Features: 47 µF 63 V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C
Package: Axial, Can
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: MAL213828479E3-ND, BC5162, BC5162-ND, BC5162CT, 56-MAL213828479E3TR, BC5162TR-ND, BC5162TR

Buy Now Datasheet
Aluminium Capacitors - 2803509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803509
Aluminium Capacitors 2803509
Aluminium Capacitors Axial 47uF 63V 20%

Aluminium Capacitors Axial 47uF 63V 20%

Supplier's Site
Aluminium Capacitors - 2803510P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803510P
Aluminium Capacitors 2803510P
Aluminium Capacitors Axial 47uF 63V 20%

Aluminium Capacitors Axial 47uF 63V 20%

Supplier's Site
Aluminium Capacitors - 2803510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803510
Aluminium Capacitors 2803510
Vishay MAL213828479E3 Capacitor

Vishay MAL213828479E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL213828479E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213828479E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL213828479E3TR-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213828479E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213828479E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213828479E3CT-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 47uF 63V 2.4 Ohm Capacitor
58-MAL213828479E3
Automotive 47uF 63V 2.4 Ohm Capacitor 58-MAL213828479E3
Cap Aluminum Lytic 47uF 63V 20% (8 X 18mm) Axial 2.4 Ohm 150mA 2000h 105°C Automotive T/R Product overview: MAL213828479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 63V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 63V, 2.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213828479E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 63V 20% (8 X 18mm) Axial 2.4 Ohm 150mA 2000h 105°C Automotive T/R Product overview: MAL213828479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 63V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 63V, 2.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213828479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213828479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213828479E3
Capacitors - Aluminum Electrolytic Capacitors MAL213828479E3
CAP ALUM 47UF 20% 63V AXIAL

CAP ALUM 47UF 20% 63V AXIAL

Supplier's Site
Cap, 47Μf, 63V, 20% Rohs Compliant Vishay - 14AC4379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 63V, 20% Rohs Compliant Vishay
14AC4379
Cap, 47Μf, 63V, 20% Rohs Compliant Vishay 14AC4379
CAP, 47µF, 63V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 63V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 912911-MAL213828479E3 2803509 2803510 56-MAL213828479E3TR-ND 58-MAL213828479E3 MAL213828479E3 14AC4379
Product Name Aluminum Capacitors - MAL213828479E3 Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Automotive 47uF 63V 2.4 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 47Μf, 63V, 20% Rohs Compliant Vishay
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Style Through Hole Through Hole Through Hole; Axial, Can
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers