470µF 63V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100kHz 10000 Hrs @ 105°C
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100kHz 10000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 63V 20% (15 X 30mm) Axial 0.26 Ohm 860mA 10000h 105°C Automotive T/R Product overview: MAL213828471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 63V, 0.26 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 63V, 0.26 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213828471E3 can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 63V AXIAL
Capacitor,470uF,63VD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL213828471E3TR-ND | 58-MAL213828471E3 | MAL213828471E3 | 97C3712 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 470uF 63V 0.26 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,470Uf,63Vdc,20-% Tol,20+% Tol Vishay |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 4.70E8 microF | 470 microF |