Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213828331E3

Description
330µF 63V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 63V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213828331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213828331E3-ND
Aluminum Electrolytic Capacitors MAL213828331E3-ND
330µF 63V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100kHz 10000 Hrs @ 105°C

330µF 63V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,330Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C3711 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C3711
Capacitor,330Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C3711
Capacitor,330uF,63VD C,20-% Tol,20+% Tol

Capacitor,330uF,63VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213828331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213828331E3
Capacitors - Aluminum Electrolytic Capacitors MAL213828331E3
CAP ALUM 330UF 20% 63V AXIAL

CAP ALUM 330UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213828331E3-ND 97C3711 MAL213828331E3
Product Name Aluminum Electrolytic Capacitors Capacitor,330Uf,63Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details