Vishay Intertechnology, Inc. Automotive 10uF 63V 13 Ohm Capacitor MAL213828109E3

Description
Cap Aluminum Lytic 10uF 63V 20% (7.7 X 12.7mm) Axial 13 Ohm 59mA 2000h 105°C Automotive T/R Product overview: MAL213828109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 63V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 63V, 13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213828109E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10uF 63V 20% (7.7 X 12.7mm) Axial 13 Ohm 59mA 2000h 105°C Automotive T/R Product overview: MAL213828109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 63V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 63V, 13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213828109E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 10uF 63V 13 Ohm Capacitor
58-MAL213828109E3
Automotive 10uF 63V 13 Ohm Capacitor 58-MAL213828109E3
Cap Aluminum Lytic 10uF 63V 20% (7.7 X 12.7mm) Axial 13 Ohm 59mA 2000h 105°C Automotive T/R Product overview: MAL213828109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 63V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 63V, 13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213828109E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 63V 20% (7.7 X 12.7mm) Axial 13 Ohm 59mA 2000h 105°C Automotive T/R Product overview: MAL213828109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 63V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 63V, 13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213828109E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213828109E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213828109E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL213828109E3TR-ND
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213828109E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213828109E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213828109E3CT-ND
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213828109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213828109E3
Capacitors - Aluminum Electrolytic Capacitors MAL213828109E3
CAP ALUM 10UF 20% 63V AXIAL

CAP ALUM 10UF 20% 63V AXIAL

Supplier's Site
Capacitor,10Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C3707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C3707
Capacitor,10Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C3707
Capacitor,10uF,63VDC ,20-% Tol,20+% Tol

Capacitor,10uF,63VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213828109E3 56-MAL213828109E3TR-ND MAL213828109E3 97C3707
Product Name Automotive 10uF 63V 13 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,10Uf,63Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E7 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details