Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213828101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213828101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213828101E3-ND
Aluminum Electrolytic Capacitors MAL213828101E3-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100kHz 2000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL213828101E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213828101E3
Aluminum Electrolytic Capacitors MAL213828101E3
CAP ALUM 100UF 20% 63V AXIAL

CAP ALUM 100UF 20% 63V AXIAL

Supplier's Site Datasheet
Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C3706 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C3706
Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C3706
Capacitor,100uF,63VD C,20-% Tol,20+% Tol

Capacitor,100uF,63VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213828101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213828101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213828101E3
CAP ALUM 100UF 20% 63V AXIAL

CAP ALUM 100UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213828101E3-ND MAL213828101E3 97C3706 MAL213828101E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details