Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213827471E3

Description
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL213827471E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213827471E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL213827471E3TR-ND
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100kHz 10000 Hrs @ 105°C

470µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213827471E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213827471E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213827471E3CT-ND
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100kHz 10000 Hrs @ 105°C

470µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 470uF 40V 0.34 Ohm Capacitor
58-MAL213827471E3
Automotive 470uF 40V 0.34 Ohm Capacitor 58-MAL213827471E3
Cap Aluminum Lytic 470uF 40V 20% (12.5 X 30mm) Axial 0.34 Ohm 650mA 10000h 105°C Automotive T/R Product overview: MAL213827471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 40V, 0.34 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 40V, 0.34 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213827471E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 40V 20% (12.5 X 30mm) Axial 0.34 Ohm 650mA 10000h 105°C Automotive T/R Product overview: MAL213827471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 40V, 0.34 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 40V, 0.34 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213827471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213827471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213827471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213827471E3
CAP ALUM 470UF 20% 40V AXIAL

CAP ALUM 470UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL213827471E3TR-ND 58-MAL213827471E3 MAL213827471E3
Product Name Aluminum Electrolytic Capacitors Automotive 470uF 40V 0.34 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 4.70E8 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details