22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100kHz 2000 Hrs @ 105°C
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100kHz 2000 Hrs @ 105°C
Vishay MAL213826229E3 Capacitor
Aluminium Capacitors Axial 22uF 25V 20%
Aluminium Capacitors Axial 22uF 25V 20%
Cap Aluminum Lytic 22uF 25V 20% (6.3 X 12.7mm) Axial 10 Ohm 61mA 2000h 105°C Automotive T/R Product overview: MAL213826229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 25V, 10 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213826229E3 can be used for catalog matching and distributor lookup.
CAPACITOR, ELECTROLYTIC, AXIAL, 22UF, 20%, 25V, 6.3X12.7 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 22UF 20% 25V AXIAL
Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.3mm; Product Length:12.7mm; Product Height:-; Product Range:138 AML Series RoHS Compliant: Yes
Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.3mm; Product Length:12.7mm; Product Height:-; Product Range:138 AML Series RoHS Compliant: Yes
CAP, 22UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL213826229E3CT-ND | 2803507 | 2803506 | 58-MAL213826229E3 | 55522444 | MAL213826229E3 | 82X7218 | 64AJ4528 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Automotive 22uF 25V 10 Ohm Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitance Vishay | Cap, 22Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay |
| Applications | Automotive | Automotive; Automotive | ||||||
| Features | Polarized | Polarized | Polarized | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 2.20E7 microF | 22 microF | 22 microF | 22 microF |