Vishay Intertechnology, Inc. Automotive 1000uF 25V 0.25 Ohm Capacitor MAL213826102E3

Description
Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.25 Ohm 790mA 10000h 105°C Automotive T/R Product overview: MAL213826102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.25 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213826102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.25 Ohm 790mA 10000h 105°C Automotive T/R Product overview: MAL213826102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.25 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213826102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1000uF 25V 0.25 Ohm Capacitor
58-MAL213826102E3
Automotive 1000uF 25V 0.25 Ohm Capacitor 58-MAL213826102E3
Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.25 Ohm 790mA 10000h 105°C Automotive T/R Product overview: MAL213826102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.25 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213826102E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.25 Ohm 790mA 10000h 105°C Automotive T/R Product overview: MAL213826102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.25 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213826102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213826102E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213826102E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL213826102E3TR-ND
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 100kHz 10000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213826102E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213826102E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213826102E3CT-ND
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 100kHz 10000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 58-MAL213826102E3 56-MAL213826102E3TR-ND
Product Name Automotive 1000uF 25V 0.25 Ohm Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E9 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details