Vishay Intertechnology, Inc. Automotive 47uF 16V 5.4 Ohm Capacitor MAL213825479E3

Description
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 12.7mm) Axial 5.4 Ohm 83mA 2000h 105°C Automotive T/R Product overview: MAL213825479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 16V, 5.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 16V, 5.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213825479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 12.7mm) Axial 5.4 Ohm 83mA 2000h 105°C Automotive T/R Product overview: MAL213825479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 16V, 5.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 16V, 5.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213825479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 47uF 16V 5.4 Ohm Capacitor
58-MAL213825479E3
Automotive 47uF 16V 5.4 Ohm Capacitor 58-MAL213825479E3
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 12.7mm) Axial 5.4 Ohm 83mA 2000h 105°C Automotive T/R Product overview: MAL213825479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 16V, 5.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 16V, 5.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213825479E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 16V 20% (6.3 X 12.7mm) Axial 5.4 Ohm 83mA 2000h 105°C Automotive T/R Product overview: MAL213825479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 16V, 5.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 16V, 5.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213825479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213825479E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213825479E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL213825479E3TR-ND
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 5.4Ohm @ 100kHz 2000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Axial, Can 5.4Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213825479E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213825479E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213825479E3CT-ND
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 5.4Ohm @ 100kHz 2000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Axial, Can 5.4Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,47Uf,16Vdc,20-% Tol,20+% Tol Vishay - 97C3687 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,16Vdc,20-% Tol,20+% Tol Vishay
97C3687
Capacitor,47Uf,16Vdc,20-% Tol,20+% Tol Vishay 97C3687
Capacitor,47uF,16VDC ,20-% Tol,20+% Tol

Capacitor,47uF,16VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213825479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213825479E3
Capacitors - Aluminum Electrolytic Capacitors MAL213825479E3
CAP ALUM 47UF 20% 16V AXIAL

CAP ALUM 47UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213825479E3 56-MAL213825479E3TR-ND 97C3687 MAL213825479E3
Product Name Automotive 47uF 16V 5.4 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitor,47Uf,16Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713282 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details