Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213825471E3

Description
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213825471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213825471E3-ND
Aluminum Electrolytic Capacitors MAL213825471E3-ND
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100kHz 2000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213825471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213825471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213825471E3
CAP ALUM 470UF 20% 16V AXIAL

CAP ALUM 470UF 20% 16V AXIAL

Supplier's Site
Capacitor,470Uf,16Vdc,20-% Tol,20+% Tol Vishay - 97C3686 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,16Vdc,20-% Tol,20+% Tol Vishay
97C3686
Capacitor,470Uf,16Vdc,20-% Tol,20+% Tol Vishay 97C3686
Capacitor,470uF,16VD C,20-% Tol,20+% Tol

Capacitor,470uF,16VDC,20-% Tol,20+% Tol

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213825471E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213825471E3
Aluminum Electrolytic Capacitors MAL213825471E3
CAP ALUM 470UF 20% 16V AXIAL

CAP ALUM 470UF 20% 16V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213825471E3-ND MAL213825471E3 97C3686 MAL213825471E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,470Uf,16Vdc,20-% Tol,20+% Tol Vishay Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details