Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213823101E3

Description
100µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213823101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213823101E3-ND
Aluminum Electrolytic Capacitors MAL213823101E3-ND
100µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm @ 100kHz 2000 Hrs @ 105°C

100µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL213823101E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213823101E3
Aluminum Electrolytic Capacitors MAL213823101E3
CAP ALUM 100UF 20% 6.3V AXIAL

CAP ALUM 100UF 20% 6.3V AXIAL

Supplier's Site Datasheet
Capacitor,100Uf,6.3Vdc,20-% Tol,20+% Tol Vishay - 97C3668 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,6.3Vdc,20-% Tol,20+% Tol Vishay
97C3668
Capacitor,100Uf,6.3Vdc,20-% Tol,20+% Tol Vishay 97C3668
Capacitor,100uF,6.3V DC,20-% Tol,20+% Tol

Capacitor,100uF,6.3VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213823101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213823101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213823101E3
CAP ALUM 100UF 20% 6.3V AXIAL

CAP ALUM 100UF 20% 6.3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213823101E3-ND MAL213823101E3 97C3668 MAL213823101E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor,100Uf,6.3Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details