100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100kHz 2000 Hrs @ 105°C
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100kHz 2000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 50V 20% (10 X 18mm) Axial 1.3 Ohm 230mA 2000h 105°C Automotive T/R Product overview: MAL213821101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 50V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 50V, 1.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213821101E3 can be used for catalog matching and distributor lookup.
AXIAL CAPACITOR,100UF,50V,
CAP ALUM 100UF 20% 50V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL213821101E3TR-ND | 58-MAL213821101E3 | 88670412 | MAL213821101E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 100uF 50V 1.3 Ohm Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 1.00E8 microF | 100 microF | 100 microF |