Vishay Intertechnology, Inc. 68uF 100V Capacitor MAL213819689E3

Description
Aluminum Electrolytic Capacitors - Axial Leaded 68uF 100V 20% Axial Product overview: MAL213819689E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213819689E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors - Axial Leaded 68uF 100V 20% Axial Product overview: MAL213819689E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213819689E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68uF 100V Capacitor
58-MAL213819689E3
68uF 100V Capacitor 58-MAL213819689E3
Aluminum Electrolytic Capacitors - Axial Leaded 68uF 100V 20% Axial Product overview: MAL213819689E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213819689E3 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Axial Leaded 68uF 100V 20% Axial Product overview: MAL213819689E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213819689E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4257PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4257PHBK-ND
Aluminum Electrolytic Capacitors 4257PHBK-ND
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 10000 Hrs @ 105°C

68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213819689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213819689E3
Capacitors - Aluminum Electrolytic Capacitors MAL213819689E3
CAP ALUM 68UF 20% 100V AXIAL

CAP ALUM 68UF 20% 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Axial; Capacitance Vishay - 95C1343 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Axial; Capacitance Vishay
95C1343
Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Axial; Capacitance Vishay 95C1343
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 100V, 20%, AXIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 100V, 20%, AXIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor - 55522440 - Radwell International
Willingboro, NJ, United States
Capacitor
55522440
Capacitor 55522440
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 100V, 20%, AXIAL, 10X30MM, ROHS: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 100V, 20%, AXIAL, 10X30MM, ROHS: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213819689E3 4257PHBK-ND MAL213819689E3 95C1343 55522440
Product Name 68uF 100V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Axial; Capacitance Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details