Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 270mOhm @ 100Hz 10000 Hrs @ 105°C
Aluminium Capacitor Axial 470uF 100V 20%
Vishay MAL213819471E3 Capacitor
Cap Aluminum Lytic 470uF 100V 20% (18 X 38mm) Axial 0.27 Ohm 1130mA 10000h 105°C Automotive Bulk Product overview: MAL213819471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 100V, 0.27 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 100V, 0.27 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213819471E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 100V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 100V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 100V, 20%, AXIAL; CAPACITANCE:470¦F; VOLTAGE RATING:100V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:18MM; LEAD SPACING:-; HEIGHT:38MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4262PHBK-ND | 2803501 | 2803500 | 58-MAL213819471E3 | 14M6710 | MAL213819471E3 | 55522436 | |
| Product Name | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Automotive 470uF 100V 0.27 Ohm Capacitor | Aluminum Electrolytic Capacitor 470Uf, 100V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Capacitance Range | 0.2200 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 6.3 volts | 100 volts | 100 volts | 100 volts | ||||
| WVAC | 6.3 volts | |||||||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |