330µF 100V Aluminum Electrolytic Capacitors Axial, Can 380mOhm @ 100Hz 10000 Hrs @ 105°C
Vishay MAL213819331E3 Capacitor
Aluminium Capacitor Axial 330uF 100V 20%
330uF 100V 20% Aluminum Electrolytic Capacitor, Axial, 380mR ESR Product overview: MAL213819331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213819331E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 100V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP, 330UF, 100V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
CAP ALUM 330UF 20% 100V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4261PHBK-ND | 2803498 | 2803499 | 58-MAL213819331E3 | 95C1341 | 64AJ4525 | MAL213819331E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 330uF 100V Capacitor | Aluminum Electrolytic Capacitor 330Uf, 100V, 20%, Axial; Capacitance Vishay | Cap, 330Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |