150µF 100V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 10000 Hrs @ 105°C
CAP ALUM 150UF 20% 100V AXIAL Product overview: MAL213819151E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213819151E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 100V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 150UF 20% 100V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 150UF, 100V, 15X30 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4259PHBK-ND | 58-MAL213819151E3 | 14M6708 | MAL213819151E3 | 55522424 |
| Product Name | Aluminum Electrolytic Capacitors | 150UF 100V Capacitor | Aluminum Electrolytic Capacitor 150Uf, 100V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |