330µF 63V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100Hz 10000 Hrs @ 105°C
Cap Aluminum Lytic 330uF 63V 20% (12.5 X 30mm) Axial 0.37 Ohm 660mA 10000h 105°C Automotive Bulk Product overview: MAL213818331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.37 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.37 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213818331E3 can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 63V AXIAL
CAPACITOR, ELECTROLYTIC, AXIAL, 330UF, 63V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4246PHBK-ND | 58-MAL213818331E3 | MAL213818331E3 | 66918474 | 14M6706 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 330uF 63V 0.37 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial; Capacitance Vishay |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |