Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213818221E3

Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4245PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4245PHBK-ND
Aluminum Electrolytic Capacitors 4245PHBK-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 10000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 220uF 63V 0.5 Ohm Capacitor
58-MAL213818221E3
Automotive 220uF 63V 0.5 Ohm Capacitor 58-MAL213818221E3
Cap Aluminum Lytic 220uF 63V 20% (12.5 X 30mm) Axial 0.5 Ohm 560mA 10000h 105°C Automotive Bulk Product overview: MAL213818221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 63V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 63V, 0.5 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213818221E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 63V 20% (12.5 X 30mm) Axial 0.5 Ohm 560mA 10000h 105°C Automotive Bulk Product overview: MAL213818221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 63V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 63V, 0.5 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213818221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 220Uf, 63V, 20%, Axial; Capacitance Vishay - 14M6705 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 63V, 20%, Axial; Capacitance Vishay
14M6705
Aluminum Electrolytic Capacitor 220Uf, 63V, 20%, Axial; Capacitance Vishay 14M6705
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 63V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 63V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213818221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213818221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213818221E3
CAP ALUM 220UF 20% 63V AXIAL

CAP ALUM 220UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4245PHBK-ND 58-MAL213818221E3 14M6705 MAL213818221E3
Product Name Aluminum Electrolytic Capacitors Automotive 220uF 63V 0.5 Ohm Capacitor Aluminum Electrolytic Capacitor 220Uf, 63V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details